Vishay Precision Group Chip Resistor - Surface Mount CRCW0603732KFKTA

Description
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603732KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603732KFKTA-ND
Chip Resistor - Surface Mount CRCW0603732KFKTA-ND
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603732KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603732KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603732KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4356
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4356
RES, THICK FILM, 732K, 1%, 0.1W, 0603, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 732K, 1%, 0.1W, 0603, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603732KFKTA-ND CRCW0603732KFKTA 07J4356
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:732kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details