Vishay Precision Group RES 732K OHM 1/10W 1% 0603 SMD CRCW0603732KFKEA

Description
RES 732Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 732Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/10W 1% 0603 SMD - CRCW0603732KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/10W 1% 0603 SMD
CRCW0603732KFKEA
RES 732K OHM 1/10W 1% 0603 SMD CRCW0603732KFKEA
RES 732Kohm 1/10W 1% 0603 SMD

RES 732Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-732KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KHCT-ND
Chip Resistor - Surface Mount 541-732KHCT-ND
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KHDKR-ND
Chip Resistor - Surface Mount 541-732KHDKR-ND
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-732KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-732KHTR-ND
Chip Resistor - Surface Mount 541-732KHTR-ND
732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

732 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 732K, 1%, 0.1W, 0603; Resistance Vishay - 52K8706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.1W, 0603; Resistance Vishay
52K8706
Res, Thick Film, 732K, 1%, 0.1W, 0603; Resistance Vishay 52K8706
RES, THICK FILM, 732K, 1%, 0.1W, 0603; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 732K, 1%, 0.1W, 0603; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K4012
Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K4012
RES, THICK FILM, 732K, 1%, 0.1W, 0603, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 732K, 1%, 0.1W, 0603, REEL; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603732KFKEA 541-732KHCT-ND 52K8706 42K4012
Product Name RES 732K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 732K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 732K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 732000 ohms 732000 ohms 732000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details