Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603720RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603720RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603720RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603720RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 720R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 720R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8703
Res, Thick Film, 720R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8703
RES, THICK FILM, 720R, 1%, 0.1W, 0603, REEL; Resistance:720ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 720R, 1%, 0.1W, 0603, REEL; Resistance:720ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603720RFKEA 52K8703
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:720ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 720R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 720 ohms 720 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details