Vishay Precision Group Chip Resistor - Surface Mount CRCW0603715RFKTA

Description
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603715RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603715RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603715RFKTATR-ND
715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603715RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603715RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603715RFKTADKR-ND
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603715RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603715RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603715RFKTACT-ND
RES SMD 715 OHM 1% 1/10W 0603

RES SMD 715 OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW0603715RFKTA - CRCW0603715RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603715RFKTA
CRCW0603715RFKTA
CRCW0603715RFKTA CRCW0603715RFKTA
CRCW0603715RFKTA

CRCW0603715RFKTA

Supplier's Site
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4348
Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4348
RES, THICK FILM, 715R, 1%, 0.1W, 0603, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 715R, 1%, 0.1W, 0603, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603715RFKTATR-ND CRCW0603715RFKTA 07J4348
Product Name Chip Resistor - Surface Mount CRCW0603715RFKTA Res, Thick Film, 715R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details