VISHAY INTERTECHNOLOGY, INC.
CRCW06037152F -- 71.5K RES 1% 0603 1/16W
Vishay Intertechnology, Inc.
71.5K RES 1% 0603 1/16W
CRCW06037152F
Description
71.5K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Description
71.5K RES 1% 0603 1/16W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06037152F |
|
Product Name
|
71.5K RES 1% 0603 1/16W |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
3 suppliers