Vishay Intertechnology, Inc. RES, 1/16W, 1%, 0603, 7.15K OHM CRCW06037151FRT1

Description
RES, 1/16W, 1%, 0603, 7.15Kohm
Request a Quote
Description
RES, 1/16W, 1%, 0603, 7.15Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1/16W, 1%, 0603, 7.15K OHM - CRCW06037151FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1/16W, 1%, 0603, 7.15K OHM
CRCW06037151FRT1
RES, 1/16W, 1%, 0603, 7.15K OHM CRCW06037151FRT1
RES, 1/16W, 1%, 0603, 7.15Kohm

RES, 1/16W, 1%, 0603, 7.15Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037151FRT1
Product Name RES, 1/16W, 1%, 0603, 7.15K OHM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers