Vishay Intertechnology, Inc. RES, 7.15K, 1%, 0.0625W, 0603 CRCW06037151F

Description
RES, 7.15K, 1%, 0.0625W, 0603
Request a Quote
Description
RES, 7.15K, 1%, 0.0625W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 7.15K, 1%, 0.0625W, 0603 - CRCW06037151F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 7.15K, 1%, 0.0625W, 0603
CRCW06037151F
RES, 7.15K, 1%, 0.0625W, 0603 CRCW06037151F
RES, 7.15K, 1%, 0.0625W, 0603

RES, 7.15K, 1%, 0.0625W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06037151F
Product Name RES, 7.15K, 1%, 0.0625W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers