RES 6.81ohm 1/10W 1% 0603 SMD
6.81 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
6.81 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
6.81 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06036R81FKEA | 541-6.81HHDKR-ND |
| Product Name | RES 6.81 OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 6.81 ohms | 6.81 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1250 watts |
| Configuration | Single Resistor |