Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm CRCW06036R80FNEB

Description
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm - CRCW06036R80FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm
CRCW06036R80FNEB
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm CRCW06036R80FNEB
Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R80FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R80FNEB-ND
Chip Resistor - Surface Mount CRCW06036R80FNEB-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 6R8 1% Et5 E3 Rohs Compliant Vishay - 48P9613 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 6R8 1% Et5 E3 Rohs Compliant Vishay
48P9613
D11/crcw0603 200 6R8 1% Et5 E3 Rohs Compliant Vishay 48P9613
D11/CRCW0603 200 6R8 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 6R8 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036R80FNEB CRCW06036R80FNEB-ND 48P9613
Product Name Thick Film Resistors - SMD 1/10watt 6.8ohms 1% 200ppm Chip Resistor - Surface Mount D11/crcw0603 200 6R8 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details