Vishay Precision Group Chip Resistor - Surface Mount CRCW06036R80FKEBC

Description
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4019-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4019-6-ND
Chip Resistor - Surface Mount 541-4019-6-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4019-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4019-2-ND
Chip Resistor - Surface Mount 541-4019-2-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4019-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4019-1-ND
Chip Resistor - Surface Mount 541-4019-1-ND
6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

6.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 6R8 1% Et5 E3 Rohs Compliant Vishay - 59AC2968 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 6R8 1% Et5 E3 Rohs Compliant Vishay
59AC2968
D11/crcw0603-C 100 6R8 1% Et5 E3 Rohs Compliant Vishay 59AC2968
D11/CRCW0603-C 100 6R8 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 6R8 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4019-6-ND 59AC2968
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 6R8 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers