Vishay Intertechnology, Inc. SMD 6.8 OHM 4W Resistor CRCW06036R80FKEAHP

Description
RES SMD 6.8 OHM 1% 1/4W 0603 Product overview: CRCW06036R80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036R80FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 6.8 OHM 1% 1/4W 0603 Product overview: CRCW06036R80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036R80FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8 OHM 4W Resistor - 52-CRCW06036R80FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8 OHM 4W Resistor
52-CRCW06036R80FKEAHP
SMD 6.8 OHM 4W Resistor 52-CRCW06036R80FKEAHP
RES SMD 6.8 OHM 1% 1/4W 0603 Product overview: CRCW06036R80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036R80FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 6.8 OHM 1% 1/4W 0603 Product overview: CRCW06036R80FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036R80FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 6.80 OHM .25W 1% 0603 SMD - CRCW06036R80FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM .25W 1% 0603 SMD
CRCW06036R80FKEAHP
RES 6.80 OHM .25W 1% 0603 SMD CRCW06036R80FKEAHP
RES 6.80ohm .25W 1% 0603 SMD

RES 6.80ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.80STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80STR-ND
Chip Resistor - Surface Mount 541-6.80STR-ND
6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80SCT-ND
Chip Resistor - Surface Mount 541-6.80SCT-ND
6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80SDKR-ND
Chip Resistor - Surface Mount 541-6.80SDKR-ND
6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053082-CRCW06036R80FKEAHP
Resistors - Chip Resistor - Surface Mount 1053082-CRCW06036R80FKEAHP
Win Source Part Number: 1053082-CRCW06036R80 FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Alternative Parts (Cross-Reference): SG73S1JTTD6R80F; SG73P1JTTD6R80F; RK73H1JTTD6R80F; KTR03EZPF6R80; CRCW06037R32FKEA; CRCW06037R15FKEA; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-6.80SCT,541-6.80 SDKR,541-6.80STR,CRC W06036R80FKEAHP-ND Base Product Number: CRCW0603

Win Source Part Number: 1053082-CRCW06036R80FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Alternative Parts (Cross-Reference): SG73S1JTTD6R80F; SG73P1JTTD6R80F; RK73H1JTTD6R80F; KTR03EZPF6R80; CRCW06037R32FKEA; CRCW06037R15FKEA;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-6.80SCT,541-6.80SDKR,541-6.80STR,CRCW06036R80FKEAHP-ND
Base Product Number: CRCW0603

Buy Now Datasheet
Res, Aec-Q200, 6R8, 1%, 0.33W, 0603 Rohs Compliant Vishay - 84AH5246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6R8, 1%, 0.33W, 0603 Rohs Compliant Vishay
84AH5246
Res, Aec-Q200, 6R8, 1%, 0.33W, 0603 Rohs Compliant Vishay 84AH5246
RES, AEC-Q200, 6R8, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 6R8, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06036R80FKEAHP CRCW06036R80FKEAHP 541-6.80STR-ND 1053082-CRCW06036R80FKEAHP 84AH5246
Product Name SMD 6.8 OHM 4W Resistor RES 6.80 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 6R8, 1%, 0.33W, 0603 Rohs Compliant Vishay
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Power Rating 0.2500 watts 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details