Vishay Intertechnology, Inc. RES 6.65 OHM .25W 1% 0603 SMD CRCW06036R65FKEAHP

Description
RES 6.65ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.65ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM .25W 1% 0603 SMD - CRCW06036R65FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM .25W 1% 0603 SMD
CRCW06036R65FKEAHP
RES 6.65 OHM .25W 1% 0603 SMD CRCW06036R65FKEAHP
RES 6.65ohm .25W 1% 0603 SMD

RES 6.65ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R65FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R65FKEAHP-ND
Chip Resistor - Surface Mount CRCW06036R65FKEAHP-ND
6.65 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.65 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06036R65FKEAHP CRCW06036R65FKEAHP-ND
Product Name RES 6.65 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details