Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm CRCW06036R34FNEB

Description
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm - CRCW06036R34FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm
CRCW06036R34FNEB
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm CRCW06036R34FNEB
Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm

Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R34FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R34FNEB-ND
Chip Resistor - Surface Mount CRCW06036R34FNEB-ND
6.34 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW06036R34FNEB CRCW06036R34FNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 6.34ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2803FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details