Vishay Intertechnology, Inc. RES 6.2 OHM 1/10W 5% 0603 SMD CRCW06036R20JNTA

Description
RES 6.2ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.2ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/10W 5% 0603 SMD - CRCW06036R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/10W 5% 0603 SMD
CRCW06036R20JNTA
RES 6.2 OHM 1/10W 5% 0603 SMD CRCW06036R20JNTA
RES 6.2ohm 1/10W 5% 0603 SMD

RES 6.2ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R20JNTA-ND
Chip Resistor - Surface Mount CRCW06036R20JNTA-ND
6.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.2 5% 200 Rt1 Rohs Compliant Vishay - 48P9604 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.2 5% 200 Rt1 Rohs Compliant Vishay
48P9604
Crcw0603 6.2 5% 200 Rt1 Rohs Compliant Vishay 48P9604
CRCW0603 6.2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036R20JNTA
Chip Resistor - Surface Mount CRCW06036R20JNTA
RES SMD 6.2 OHM 5% 1/10W 0603

RES SMD 6.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06036R20JNTA CRCW06036R20JNTA-ND 48P9604 CRCW06036R20JNTA
Product Name RES 6.2 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.2 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers