Vishay Precision Group 0603,6.19,1%,T/R,RoHS Compliant CRCW06036R19FNEA

Description
0603,6.19,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0603,6.19,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0603,6.19,1%,T/R,RoHS Compliant - CRCW06036R19FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0603,6.19,1%,T/R,RoHS Compliant
CRCW06036R19FNEA
0603,6.19,1%,T/R,RoHS Compliant CRCW06036R19FNEA
0603,6.19,1%,T/R,RoH S Compliant

0603,6.19,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19HTR-ND
Chip Resistor - Surface Mount 541-6.19HTR-ND
6.19 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 6R19 1% Et1 E3 Rohs Compliant Vishay - 48P9596 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 6R19 1% Et1 E3 Rohs Compliant Vishay
48P9596
D11/crcw0603 200 6R19 1% Et1 E3 Rohs Compliant Vishay 48P9596
D11/CRCW0603 200 6R19 1% ET1 e3 RoHS Compliant: Yes

D11/CRCW0603 200 6R19 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036R19FNEA 541-6.19HTR-ND 48P9596
Product Name 0603,6.19,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount D11/crcw0603 200 6R19 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573184 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details