Vishay Intertechnology, Inc. RES 6.04 OHM 1/10W 1% 0603 SMD CRCW06036R04FNTA

Description
RES 6.04ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.04ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1/10W 1% 0603 SMD - CRCW06036R04FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1/10W 1% 0603 SMD
CRCW06036R04FNTA
RES 6.04 OHM 1/10W 1% 0603 SMD CRCW06036R04FNTA
RES 6.04ohm 1/10W 1% 0603 SMD

RES 6.04ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036R04FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036R04FNTA-ND
Chip Resistor - Surface Mount CRCW06036R04FNTA-ND
6.04 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.04 1% 200 Rt1 Rohs Compliant Vishay - 48P9595 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.04 1% 200 Rt1 Rohs Compliant Vishay
48P9595
Crcw0603 6.04 1% 200 Rt1 Rohs Compliant Vishay 48P9595
CRCW0603 6.04 1% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.04 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036R04FNTA CRCW06036R04FNTA-ND 48P9595
Product Name RES 6.04 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.04 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data