Vishay Precision Group RES 6.98M OHM 1/10W 1% 0603 SMD CRCW06036M98FKEA

Description
RES 6.98Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.98Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98M OHM 1/10W 1% 0603 SMD - CRCW06036M98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98M OHM 1/10W 1% 0603 SMD
CRCW06036M98FKEA
RES 6.98M OHM 1/10W 1% 0603 SMD CRCW06036M98FKEA
RES 6.98Mohm 1/10W 1% 0603 SMD

RES 6.98Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.98MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MHDKR-ND
Chip Resistor - Surface Mount 541-6.98MHDKR-ND
6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MHCT-ND
Chip Resistor - Surface Mount 541-6.98MHCT-ND
6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98MHTR-ND
Chip Resistor - Surface Mount 541-6.98MHTR-ND
6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036M98FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M98FKEA
Resistors - Chip Resistor - Surface Mount CRCW06036M98FKEA
RES SMD 6.98M OHM 1% 1/10W 0603

RES SMD 6.98M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6M98, 1%, 0.1W, 0603; Resistance Vishay - 51P0317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M98, 1%, 0.1W, 0603; Resistance Vishay
51P0317
Res, Thick Film, 6M98, 1%, 0.1W, 0603; Resistance Vishay 51P0317
RES, THICK FILM, 6M98, 1%, 0.1W, 0603; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M98, 1%, 0.1W, 0603; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M98, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M98, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3616
Res, Thick Film, 6M98, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3616
RES, THICK FILM, 6M98, 1%, 0.1W, 0603, REEL; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M98, 1%, 0.1W, 0603, REEL; Resistance:6.98Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06036M98FKEA 541-6.98MHDKR-ND CRCW06036M98FKEA 51P0317 47P3616
Product Name RES 6.98M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M98, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6M98, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.98E6 ohms 6.98E6 ohms 6.98E6 ohms 6.98E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers