Vishay Precision Group RES 6.81M OHM 1/10W 1% 0603 SMD CRCW06036M81FKEA

Description
RES 6.81Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.81Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/10W 1% 0603 SMD - CRCW06036M81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/10W 1% 0603 SMD
CRCW06036M81FKEA
RES 6.81M OHM 1/10W 1% 0603 SMD CRCW06036M81FKEA
RES 6.81Mohm 1/10W 1% 0603 SMD

RES 6.81Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81MHTR-ND
Chip Resistor - Surface Mount 541-6.81MHTR-ND
6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81MHCT-ND
Chip Resistor - Surface Mount 541-6.81MHCT-ND
6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81MHDKR-ND
Chip Resistor - Surface Mount 541-6.81MHDKR-ND
6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M81, 1%, 0.1W, 0603; Resistance Vishay - 51P0316 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.1W, 0603; Resistance Vishay
51P0316
Res, Thick Film, 6M81, 1%, 0.1W, 0603; Resistance Vishay 51P0316
RES, THICK FILM, 6M81, 1%, 0.1W, 0603; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.1W, 0603; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M81, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M81, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M4171
Res, Thick Film, 6M81, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M4171
RES, THICK FILM, 6M81, 1%, 0.1W, 0603, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M81, 1%, 0.1W, 0603, REEL; Resistance:6.81Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M81FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036M81FKEA
Chip Resistor - Surface Mount CRCW06036M81FKEA
RES SMD 6.81M OHM 1% 1/10W 0603

RES SMD 6.81M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW06036M81FKEA 541-6.81MHTR-ND 51P0316 89M4171 CRCW06036M81FKEA
Product Name RES 6.81M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 6M81, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6M81, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.81E6 ohms 6.81E6 ohms 6.81E6 ohms 6.81E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details