Vishay Intertechnology, Inc. RES 6.8M OHM 1/10W 5% 0603 SMD CRCW06036M80JNTA

Description
RES 6.8Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.8Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/10W 5% 0603 SMD - CRCW06036M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/10W 5% 0603 SMD
CRCW06036M80JNTA
RES 6.8M OHM 1/10W 5% 0603 SMD CRCW06036M80JNTA
RES 6.8Mohm 1/10W 5% 0603 SMD

RES 6.8Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M80JNTA-ND
Chip Resistor - Surface Mount CRCW06036M80JNTA-ND
6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.8M 5% 200 Rt1 Rohs Compliant Vishay - 48P9588 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.8M 5% 200 Rt1 Rohs Compliant Vishay
48P9588
Crcw0603 6.8M 5% 200 Rt1 Rohs Compliant Vishay 48P9588
CRCW0603 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M80JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036M80JNTA
Chip Resistor - Surface Mount CRCW06036M80JNTA
RES SMD 6.8M OHM 5% 1/10W 0603

RES SMD 6.8M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06036M80JNTA CRCW06036M80JNTA-ND 48P9588 CRCW06036M80JNTA
Product Name RES 6.8M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.8M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.80E6 ohms 0.0068 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details