Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06036M80FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3085
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3085
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3085
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details