Vishay Precision Group Chip Resistor - Surface Mount CRCW06036M80FKEA

Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.80MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MHCT-ND
Chip Resistor - Surface Mount 541-6.80MHCT-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MHTR-ND
Chip Resistor - Surface Mount 541-6.80MHTR-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.80MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.80MHDKR-ND
Chip Resistor - Surface Mount 541-6.80MHDKR-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80M OHM 1/10W 1% 0603 SMD - CRCW06036M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1/10W 1% 0603 SMD
CRCW06036M80FKEA
RES 6.80M OHM 1/10W 1% 0603 SMD CRCW06036M80FKEA
RES 6.80Mohm 1/10W 1% 0603 SMD

RES 6.80Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 6M8, 1%, 0.1W, 0603; Resistance Vishay - 51P0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.1W, 0603; Resistance Vishay
51P0314
Res, Thick Film, 6M8, 1%, 0.1W, 0603; Resistance Vishay 51P0314
RES, THICK FILM, 6M8, 1%, 0.1W, 0603; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.1W, 0603; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 66K9508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.1W, 0603, Reel; Resistance Vishay
66K9508
Res, Thick Film, 6M8, 1%, 0.1W, 0603, Reel; Resistance Vishay 66K9508
RES, THICK FILM, 6M8, 1%, 0.1W, 0603, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.1W, 0603, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 6.8M OHM 1% 1/10W 0603 - 873-CRCW06036M80FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8M OHM 1% 1/10W 0603
873-CRCW06036M80FKEA
RES SMD 6.8M OHM 1% 1/10W 0603 873-CRCW06036M80FKEA
RES SMD 6.8M OHM 1% 1/10W 0603

RES SMD 6.8M OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036M80FKEA
Chip Resistor - Surface Mount CRCW06036M80FKEA
RES SMD 6.8M OHM 1% 1/10W 0603

RES SMD 6.8M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-6.80MHCT-ND CRCW06036M80FKEA 51P0314 66K9508 873-CRCW06036M80FKEA CRCW06036M80FKEA
Product Name Chip Resistor - Surface Mount RES 6.80M OHM 1/10W 1% 0603 SMD Res, Thick Film, 6M8, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6M8, 1%, 0.1W, 0603, Reel; Resistance Vishay RES SMD 6.8M OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details