Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06036M65FKTA

Description
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06036M65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M65FKTA-ND
Chip Resistor - Surface Mount CRCW06036M65FKTA-ND
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.65M OHM 1/10W 1% 0603 SMD - CRCW06036M65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/10W 1% 0603 SMD
CRCW06036M65FKTA
RES 6.65M OHM 1/10W 1% 0603 SMD CRCW06036M65FKTA
RES 6.65Mohm 1/10W 1% 0603 SMD

RES 6.65Mohm 1/10W 1% 0603 SMD

Supplier's Site
Crcw0603 6.65M 1% 100 Rt1 Rohs Compliant Vishay - 48P9585 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.65M 1% 100 Rt1 Rohs Compliant Vishay
48P9585
Crcw0603 6.65M 1% 100 Rt1 Rohs Compliant Vishay 48P9585
CRCW0603 6.65M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 6.65M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06036M65FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M65FKTA
Resistors - Chip Resistor - Surface Mount CRCW06036M65FKTA
RES SMD 6.65M OHM 1% 1/10W 0603

RES SMD 6.65M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036M65FKTA-ND CRCW06036M65FKTA 48P9585 CRCW06036M65FKTA
Product Name Chip Resistor - Surface Mount RES 6.65M OHM 1/10W 1% 0603 SMD Crcw0603 6.65M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details