Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 6.65ohms 1% CRCW06036M65FKEA

Description
Thick Film Resistors - SMD 1/10watt 6.65ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 6.65ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 6.65ohms 1% - CRCW06036M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 6.65ohms 1%
CRCW06036M65FKEA
Thick Film Resistors - SMD 1/10watt 6.65ohms 1% CRCW06036M65FKEA
Thick Film Resistors - SMD 1/10watt 6.65ohms 1%

Thick Film Resistors - SMD 1/10watt 6.65ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.65MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65MHDKR-ND
Chip Resistor - Surface Mount 541-6.65MHDKR-ND
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65MHCT-ND
Chip Resistor - Surface Mount 541-6.65MHCT-ND
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65MHTR-ND
Chip Resistor - Surface Mount 541-6.65MHTR-ND
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6M65, 1%, 0.1W, 0603; Resistance Vishay - 51P0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M65, 1%, 0.1W, 0603; Resistance Vishay
51P0313
Res, Thick Film, 6M65, 1%, 0.1W, 0603; Resistance Vishay 51P0313
RES, THICK FILM, 6M65, 1%, 0.1W, 0603; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M65, 1%, 0.1W, 0603; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6M65, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M65, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3614
Res, Thick Film, 6M65, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3614
RES, THICK FILM, 6M65, 1%, 0.1W, 0603, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M65, 1%, 0.1W, 0603, REEL; Resistance:6.65Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036M65FKEA 541-6.65MHDKR-ND 51P0313 47P3614
Product Name Thick Film Resistors - SMD 1/10watt 6.65ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 6M65, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6M65, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6.65 ohms 6.65E6 ohms 6.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details