Vishay Intertechnology, Inc. RES 6.49M OHM 1/10W 1% 0603 SMD CRCW06036M49FKTA

Description
RES 6.49Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 1/10W 1% 0603 SMD - CRCW06036M49FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 1/10W 1% 0603 SMD
CRCW06036M49FKTA
RES 6.49M OHM 1/10W 1% 0603 SMD CRCW06036M49FKTA
RES 6.49Mohm 1/10W 1% 0603 SMD

RES 6.49Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M49FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M49FKTA-ND
Chip Resistor - Surface Mount CRCW06036M49FKTA-ND
6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.49M 1% 100 Rt1 Rohs Compliant Vishay - 48P9583 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.49M 1% 100 Rt1 Rohs Compliant Vishay
48P9583
Crcw0603 6.49M 1% 100 Rt1 Rohs Compliant Vishay 48P9583
CRCW0603 6.49M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 6.49M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036M49FKTA CRCW06036M49FKTA-ND 48P9583
Product Name RES 6.49M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.49M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details