Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06036M20JNTA

Description
6.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06036M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M20JNTA-ND
Chip Resistor - Surface Mount CRCW06036M20JNTA-ND
6.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.2M OHM 1/10W 5% 0603 SMD - CRCW06036M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/10W 5% 0603 SMD
CRCW06036M20JNTA
RES 6.2M OHM 1/10W 5% 0603 SMD CRCW06036M20JNTA
RES 6.2Mohm 1/10W 5% 0603 SMD

RES 6.2Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036M20JNTA
Chip Resistor - Surface Mount CRCW06036M20JNTA
RES SMD 6.2M OHM 5% 1/10W 0603

RES SMD 6.2M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Crcw0603 6.2M 5% 200 Rt1 Rohs Compliant Vishay - 48P9579 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.2M 5% 200 Rt1 Rohs Compliant Vishay
48P9579
Crcw0603 6.2M 5% 200 Rt1 Rohs Compliant Vishay 48P9579
CRCW0603 6.2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW06036M20JNTA-ND CRCW06036M20JNTA CRCW06036M20JNTA 48P9579
Product Name Chip Resistor - Surface Mount RES 6.2M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.2M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details