Vishay Intertechnology, Inc. RES 6.20M OHM 1/10W 1% 0603 SMD CRCW06036M20FKTA

Description
RES 6.20Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.20Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20M OHM 1/10W 1% 0603 SMD - CRCW06036M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/10W 1% 0603 SMD
CRCW06036M20FKTA
RES 6.20M OHM 1/10W 1% 0603 SMD CRCW06036M20FKTA
RES 6.20Mohm 1/10W 1% 0603 SMD

RES 6.20Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M20FKTA-ND
Chip Resistor - Surface Mount CRCW06036M20FKTA-ND
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.2M 1% 100 Rt1 Rohs Compliant Vishay - 48P9577 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.2M 1% 100 Rt1 Rohs Compliant Vishay
48P9577
Crcw0603 6.2M 1% 100 Rt1 Rohs Compliant Vishay 48P9577
CRCW0603 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 6.2M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036M20FKTA CRCW06036M20FKTA-ND 48P9577
Product Name RES 6.20M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.2M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details