Vishay Precision Group Chip Resistor - Surface Mount CRCW06036M20FKEA

Description
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.20MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MHTR-ND
Chip Resistor - Surface Mount 541-6.20MHTR-ND
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MHCT-ND
Chip Resistor - Surface Mount 541-6.20MHCT-ND
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.20MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.20MHDKR-ND
Chip Resistor - Surface Mount 541-6.20MHDKR-ND
6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.20M OHM 1/10W 1% 0603 SMD - CRCW06036M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20M OHM 1/10W 1% 0603 SMD
CRCW06036M20FKEA
RES 6.20M OHM 1/10W 1% 0603 SMD CRCW06036M20FKEA
RES 6.20Mohm 1/10W 1% 0603 SMD

RES 6.20Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 6M2, 1%, 0.1W, 0603; Resistance Vishay - 51P0309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.1W, 0603; Resistance Vishay
51P0309
Res, Thick Film, 6M2, 1%, 0.1W, 0603; Resistance Vishay 51P0309
RES, THICK FILM, 6M2, 1%, 0.1W, 0603; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.1W, 0603; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
D11/crcw0603 100 6M2 1% Et1 E3 Vishay - 79AH0275 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 6M2 1% Et1 E3 Vishay
79AH0275
D11/crcw0603 100 6M2 1% Et1 E3 Vishay 79AH0275
D11/CRCW0603 100 6M2 1% ET1 E3

D11/CRCW0603 100 6M2 1% ET1 E3

Supplier's Site
Res, Thick Film, 6M2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M2, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3611
Res, Thick Film, 6M2, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3611
RES, THICK FILM, 6M2, 1%, 0.1W, 0603, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M2, 1%, 0.1W, 0603, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-6.20MHTR-ND CRCW06036M20FKEA 51P0309 79AH0275 47P3611
Product Name Chip Resistor - Surface Mount RES 6.20M OHM 1/10W 1% 0603 SMD Res, Thick Film, 6M2, 1%, 0.1W, 0603; Resistance Vishay D11/crcw0603 100 6M2 1% Et1 E3 Vishay Res, Thick Film, 6M2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details