Vishay Intertechnology, Inc. RES 6.19M OHM 1/10W 1% 0603 SMD CRCW06036M19FKTA

Description
RES 6.19Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.19Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1/10W 1% 0603 SMD - CRCW06036M19FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1/10W 1% 0603 SMD
CRCW06036M19FKTA
RES 6.19M OHM 1/10W 1% 0603 SMD CRCW06036M19FKTA
RES 6.19Mohm 1/10W 1% 0603 SMD

RES 6.19Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036M19FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036M19FKTA-ND
Chip Resistor - Surface Mount CRCW06036M19FKTA-ND
6.19 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036M19FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M19FKTA
Resistors - Chip Resistor - Surface Mount CRCW06036M19FKTA
RES SMD 6.19M OHM 1% 1/10W 0603

RES SMD 6.19M OHM 1% 1/10W 0603

Supplier's Site
Crcw0603 6.19M 1% 100 Rt1 Rohs Compliant Vishay - 48P9575 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.19M 1% 100 Rt1 Rohs Compliant Vishay
48P9575
Crcw0603 6.19M 1% 100 Rt1 Rohs Compliant Vishay 48P9575
CRCW0603 6.19M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 6.19M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036M19FKTA CRCW06036M19FKTA-ND CRCW06036M19FKTA 48P9575
Product Name RES 6.19M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0603 6.19M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 6.19E6 ohms 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data