Vishay Precision Group Chip Resistor - Surface Mount CRCW06036M04FKEA

Description
6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.04MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MHDKR-ND
Chip Resistor - Surface Mount 541-6.04MHDKR-ND
6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MHCT-ND
Chip Resistor - Surface Mount 541-6.04MHCT-ND
6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04MHTR-ND
Chip Resistor - Surface Mount 541-6.04MHTR-ND
6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 6.04Mohms 1% - CRCW06036M04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 6.04Mohms 1%
CRCW06036M04FKEA
Thick Film Resistors - SMD 1/10watt 6.04Mohms 1% CRCW06036M04FKEA
Thick Film Resistors - SMD 1/10watt 6.04Mohms 1%

Thick Film Resistors - SMD 1/10watt 6.04Mohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06036M04FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06036M04FKEA
Resistors - Chip Resistor - Surface Mount CRCW06036M04FKEA
RES SMD 6.04M OHM 1% 1/10W 0603

RES SMD 6.04M OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6M04, 1%, 0.1W, 0603, Reel; Resistance Vishay - 89M6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.1W, 0603, Reel; Resistance Vishay
89M6785
Res, Thick Film, 6M04, 1%, 0.1W, 0603, Reel; Resistance Vishay 89M6785
RES, THICK FILM, 6M04, 1%, 0.1W, 0603, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.1W, 0603, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-6.04MHDKR-ND CRCW06036M04FKEA CRCW06036M04FKEA 89M6785
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 6.04Mohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6M04, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details