Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06036M04FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4312
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4312
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4312
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers