Vishay Precision Group RES 6.98K OHM 1/10W 1% 0603 SMD CRCW06036K98FKEA

Description
RES 6.98Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.98Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/10W 1% 0603 SMD - CRCW06036K98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/10W 1% 0603 SMD
CRCW06036K98FKEA
RES 6.98K OHM 1/10W 1% 0603 SMD CRCW06036K98FKEA
RES 6.98Kohm 1/10W 1% 0603 SMD

RES 6.98Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.98KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KHCT-ND
Chip Resistor - Surface Mount 541-6.98KHCT-ND
6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KHTR-ND
Chip Resistor - Surface Mount 541-6.98KHTR-ND
6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.98KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.98KHDKR-ND
Chip Resistor - Surface Mount 541-6.98KHDKR-ND
6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06036K98FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K98FKEA
Chip Resistor - Surface Mount CRCW06036K98FKEA
RES SMD 6.98K OHM 1% 1/10W 0603

RES SMD 6.98K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Vishay - 42K3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Vishay
42K3980
Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Vishay 42K3980
RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.1W, 0603; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8642
Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8642
RES, THICK FILM, 6K98, 1%, 0.1W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 6K98, 1%, 0.1W, 0603, REEL; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW06036K98FKEA 541-6.98KHCT-ND CRCW06036K98FKEA 42K3980 52K8642
Product Name RES 6.98K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 6K98, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6K98, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 6980 ohms 6980 ohms 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details