Vishay Precision Group RES 6.81K OHM 1/10W 1% 0603 SMD CRCW06036K81FKTA

Description
RES 6.81Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.81Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/10W 1% 0603 SMD - CRCW06036K81FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/10W 1% 0603 SMD
CRCW06036K81FKTA
RES 6.81K OHM 1/10W 1% 0603 SMD CRCW06036K81FKTA
RES 6.81Kohm 1/10W 1% 0603 SMD

RES 6.81Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06036K81FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K81FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06036K81FKTATR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K81FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K81FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06036K81FKTACT-ND
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K81FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K81FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06036K81FKTADKR-ND
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036K81FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036K81FKTA
Resistors - Chip Resistor - Surface Mount CRCW06036K81FKTA
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4340
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4340
RES, THICK FILM, 6K81, 1%, 0.1W, 0603, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 6K81, 1%, 0.1W, 0603, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036K81FKTA 541-CRCW06036K81FKTATR-ND CRCW06036K81FKTA 07J4340
Product Name RES 6.81K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details