Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW06036K81FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 6.81 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 6.81 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 6.81 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 6.81 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KHTR-ND
Chip Resistor - Surface Mount 541-6.81KHTR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KHDKR-ND
Chip Resistor - Surface Mount 541-6.81KHDKR-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KHCT-ND
Chip Resistor - Surface Mount 541-6.81KHCT-ND
6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW06036K81FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06036K81FKEA
Automotive 75V 100mW Resistor 52-CRCW06036K81FKEA
0603 Thick Film Resistor, 6.81kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06036K81FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K81FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 6.81kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06036K81FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K81FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW06036K81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW06036K81FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06036K81FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6790673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790673
Surface Mount Resistors 6790673
Vishay CRCW06036K81FKEA

Vishay CRCW06036K81FKEA

Supplier's Site
Surface Mount Resistors - 1694462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694462
Surface Mount Resistors 1694462
Vishay CRCW06036K81FKEA

Vishay CRCW06036K81FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06036K81FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036K81FKEA
Resistors - Chip Resistor - Surface Mount CRCW06036K81FKEA
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.1W, 0603; Resistance Vishay - 52K8641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.1W, 0603; Resistance Vishay
52K8641
Res, Thick Film, 6K81, 1%, 0.1W, 0603; Resistance Vishay 52K8641
RES, THICK FILM, 6K81, 1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.1W, 0603; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3979
Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3979
RES, THICK FILM, 6K81, 1%, 0.1W, 0603, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.1W, 0603, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4310
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4310
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.81 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036K81FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K81FKEA
Chip Resistor - Surface Mount CRCW06036K81FKEA
RES SMD 6.81K OHM 1% 1/10W 0603

RES SMD 6.81K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-6.81KHTR-ND 52-CRCW06036K81FKEA CRCW06036K81FKEA 6790673 CRCW06036K81FKEA 52K8641 42K3979 27W4310 CRCW06036K81FKEA
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:6.81kohm; Resistance Tolerance: 1%; Power Rating:0... Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6K81, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.81 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6810 ohms 6810 ohms 6810 ohms 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details