Vishay Precision Group RES 6.8K OHM 1/10W 5% 0603 SMD CRCW06036K80JNEA

Description
RES 6.8Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.8Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1/10W 5% 0603 SMD - CRCW06036K80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1/10W 5% 0603 SMD
CRCW06036K80JNEA
RES 6.8K OHM 1/10W 5% 0603 SMD CRCW06036K80JNEA
RES 6.8Kohm 1/10W 5% 0603 SMD

RES 6.8Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KGDKR-ND
Chip Resistor - Surface Mount 541-6.8KGDKR-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KGTR-ND
Chip Resistor - Surface Mount 541-6.8KGTR-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KGCT-ND
Chip Resistor - Surface Mount 541-6.8KGCT-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Vishay - 86H7337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Vishay
86H7337
Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Vishay 86H7337
RES, THICK FILM, 6K8, 5%, 0.1W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.1W, 0603, REEL; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K8, 5%, 0.1W, 0603; Resistance Vishay - 59M6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.1W, 0603; Resistance Vishay
59M6827
Res, Thick Film, 6K8, 5%, 0.1W, 0603; Resistance Vishay 59M6827
RES, THICK FILM, 6K8, 5%, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.1W, 0603; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06036K80JNEA 541-6.8KGDKR-ND 86H7337 59M6827
Product Name RES 6.8K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K8, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 6K8, 5%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers