Vishay Precision Group RES 6.80K OHM 1/10W 1% 0603 SMD CRCW06036K80FKTA

Description
RES 6.80Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/10W 1% 0603 SMD - CRCW06036K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/10W 1% 0603 SMD
CRCW06036K80FKTA
RES 6.80K OHM 1/10W 1% 0603 SMD CRCW06036K80FKTA
RES 6.80Kohm 1/10W 1% 0603 SMD

RES 6.80Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06036K80FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K80FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06036K80FKTADKR-ND
RES SMD 6.8K OHM 1% 1/10W 0603

RES SMD 6.8K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K80FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K80FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06036K80FKTATR-ND
6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K80FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K80FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06036K80FKTACT-ND
RES SMD 6.8K OHM 1% 1/10W 0603

RES SMD 6.8K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4336 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4336
Thick Film Chip Resistor; Resistance Vishay 07J4336
Thick Film Chip Resistor; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036K80FKTA 541-CRCW06036K80FKTADKR-ND 07J4336
Product Name RES 6.80K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 159641 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details