Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06036K80FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3076 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3076
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3076
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3076
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details