RES, 0603, 1/16W, 100PPM, 6.65K, 1%
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW06036K65FKEB | CRCW06036K65FKEB-ND |
| Product Name | RES, 0603, 1/16W, 100PPM, 6.65K, 1% | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |