Vishay Precision Group Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW06036K65FKEA.

Description
RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay - 27AC2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay
27AC2246
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay 27AC2246
RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3075
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3075
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27AC2246 24W3075
Product Name Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details