Vishay Precision Group Surface Mount Resistors CRCW06036K65FKEA

Description
Vishay CRCW06036K65FKEA
Request a Quote Datasheet
Description
Vishay CRCW06036K65FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790661
Surface Mount Resistors 6790661
Vishay CRCW06036K65FKEA

Vishay CRCW06036K65FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-6.65KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65KHCT-ND
Chip Resistor - Surface Mount 541-6.65KHCT-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65KHTR-ND
Chip Resistor - Surface Mount 541-6.65KHTR-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.65KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.65KHDKR-ND
Chip Resistor - Surface Mount 541-6.65KHDKR-ND
6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06036K65FKEA - CRCW06036K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06036K65FKEA
CRCW06036K65FKEA
CRCW06036K65FKEA CRCW06036K65FKEA
CRCW06036K65FKEA

CRCW06036K65FKEA

Supplier's Site
Res, Thick Film, 6K65, 1%, 0.1W, 0603; Resistance Vishay - 52K8639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.1W, 0603; Resistance Vishay
52K8639
Res, Thick Film, 6K65, 1%, 0.1W, 0603; Resistance Vishay 52K8639
RES, THICK FILM, 6K65, 1%, 0.1W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K65, 1%, 0.1W, 0603; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3977
Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3977
RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K65, 1%, 0.1W, 0603, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036K65FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K65FKEA
Chip Resistor - Surface Mount CRCW06036K65FKEA
RES SMD 6.65K OHM 1% 1/10W 0603

RES SMD 6.65K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6790661 541-6.65KHCT-ND CRCW06036K65FKEA 52K8639 42K3977 CRCW06036K65FKEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount CRCW06036K65FKEA Res, Thick Film, 6K65, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6K65, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details