Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1% CRCW06036K49FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1% - CRCW06036K49FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1%
CRCW06036K49FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1% CRCW06036K49FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06036K49FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K49FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06036K49FKEBCT-ND
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K49FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K49FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06036K49FKEBTR-ND
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K49FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K49FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06036K49FKEBDKR-ND
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 6K49 1% Et5 E3 Rohs Compliant Vishay - 48P9558 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 6K49 1% Et5 E3 Rohs Compliant Vishay
48P9558
D11/crcw0603 100 6K49 1% Et5 E3 Rohs Compliant Vishay 48P9558
D11/CRCW0603 100 6K49 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 6K49 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06036K49FKEB 541-CRCW06036K49FKEBCT-ND 48P9558
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 6.49Kohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 6K49 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details