RES SMD 6.34K OHM 1% 1/8W 0603
6.34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.34K OHM 1% 1/8W 0603
Thick Film Resistors - SMD 1/10watt 6.34Kohms 1%
RES SMD 6.34K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW06036K34FKEBCT-ND | CRCW06036K34FKEB | CRCW06036K34FKEB |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 6.34Kohms 1% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |