Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06036K34FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4308
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4308
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3073
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3073
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.34 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4308
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.34 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details