Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06036K20JNTB

Description
6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW06036K20JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036K20JNTB-ND
Chip Resistor - Surface Mount CRCW06036K20JNTB-ND
6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,6.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 65J1076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,6.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
65J1076
Resistor,metal Glaze,6.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 65J1076
Resistor,Metal Glaze,6.2KOhms,75WV, 5+/-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

Resistor,Metal Glaze,6.2KOhms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW06036K20JNTB-ND 65J1076
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,6.2Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details