Vishay Intertechnology, Inc. RES 6.2K OHM 1/10W 5% 0603 SMD CRCW06036K20JNTA

Description
RES 6.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 6.2Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/10W 5% 0603 SMD - CRCW06036K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/10W 5% 0603 SMD
CRCW06036K20JNTA
RES 6.2K OHM 1/10W 5% 0603 SMD CRCW06036K20JNTA
RES 6.2Kohm 1/10W 5% 0603 SMD

RES 6.2Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06036K20JNTA-ND
Chip Resistor - Surface Mount CRCW06036K20JNTA-ND
6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.2 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 6.2K 5% 200 Rt1 Rohs Compliant Vishay - 48P9554 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 6.2K 5% 200 Rt1 Rohs Compliant Vishay
48P9554
Crcw0603 6.2K 5% 200 Rt1 Rohs Compliant Vishay 48P9554
CRCW0603 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 6.2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036K20JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K20JNTA
Chip Resistor - Surface Mount CRCW06036K20JNTA
RES SMD 6.2K OHM 5% 1/10W 0603

RES SMD 6.2K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06036K20JNTA CRCW06036K20JNTA-ND 48P9554 CRCW06036K20JNTA
Product Name RES 6.2K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 6.2K 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 6200 ohms 6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details