Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06036K20JNEAHP

Description
6.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.2KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2KSATR-ND
Chip Resistor - Surface Mount 541-6.2KSATR-ND
6.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 6.2K OHM .25W 5% 0603 SMD - CRCW06036K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM .25W 5% 0603 SMD
CRCW06036K20JNEAHP
RES 6.2K OHM .25W 5% 0603 SMD CRCW06036K20JNEAHP
RES 6.2Kohm .25W 5% 0603 SMD

RES 6.2Kohm .25W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06036K20JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06036K20JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW06036K20JNEAHP
RES SMD 6.2K OHM 5% 1/3W 0603

RES SMD 6.2K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-6.2KSATR-ND CRCW06036K20JNEAHP CRCW06036K20JNEAHP
Product Name Chip Resistor - Surface Mount RES 6.2K OHM .25W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details