Vishay Intertechnology, Inc. RES 6.20K OHM .25W 1% 0603 SMD CRCW06036K20FKEAHP

Description
RES 6.20Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 6.20Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM .25W 1% 0603 SMD - CRCW06036K20FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM .25W 1% 0603 SMD
CRCW06036K20FKEAHP
RES 6.20K OHM .25W 1% 0603 SMD CRCW06036K20FKEAHP
RES 6.20Kohm .25W 1% 0603 SMD

RES 6.20Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06036K20FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K20FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06036K20FKEAHPCT-ND
6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K20FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K20FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06036K20FKEAHPTR-ND
6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06036K20FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06036K20FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06036K20FKEAHPDKR-ND
6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06036K20FKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06036K20FKEAHP
Resistors - Chip Resistor - Surface Mount CRCW06036K20FKEAHP
RES SMD 6.2K OHM 1% 1/3W 0603

RES SMD 6.2K OHM 1% 1/3W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW06036K20FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K20FKEAHP
Chip Resistor - Surface Mount CRCW06036K20FKEAHP
RES SMD 6.2K OHM 1% 1/3W 0603

RES SMD 6.2K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06036K20FKEAHP 541-CRCW06036K20FKEAHPCT-ND CRCW06036K20FKEAHP CRCW06036K20FKEAHP
Product Name RES 6.20K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 6200 ohms 6200 ohms 6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details