Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W4307 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor |