Vishay Precision Group SMD 100mW Resistor CRCW06036K19FKEA

Description
6.19kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW06036K19FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K19FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.19kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW06036K19FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K19FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-CRCW06036K19FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW06036K19FKEA
SMD 100mW Resistor 52-CRCW06036K19FKEA
6.19kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW06036K19FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K19FKEA can be used for catalog matching and distributor lookup.

6.19kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: CRCW06036K19FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K19FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-6.19KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KHCT-ND
Chip Resistor - Surface Mount 541-6.19KHCT-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KHTR-ND
Chip Resistor - Surface Mount 541-6.19KHTR-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KHDKR-ND
Chip Resistor - Surface Mount 541-6.19KHDKR-ND
6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19K OHM 1/10W 1% 0603 SMD - CRCW06036K19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/10W 1% 0603 SMD
CRCW06036K19FKEA
RES 6.19K OHM 1/10W 1% 0603 SMD CRCW06036K19FKEA
RES 6.19Kohm 1/10W 1% 0603 SMD

RES 6.19Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790655
Surface Mount Resistors 6790655
Vishay CRCW06036K19FKEA

Vishay CRCW06036K19FKEA

Supplier's Site
Surface Mount Resistors - 1694458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694458
Surface Mount Resistors 1694458
Vishay CRCW06036K19FKEA

Vishay CRCW06036K19FKEA

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3975
Res, Thick Film, 6K19, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3975
RES, THICK FILM, 6K19, 1%, 0.1W, 0603, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.1W, 0603, REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K19, 1%, 0.1W, 0603; Resistance Vishay - 52K8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.1W, 0603; Resistance Vishay
52K8635
Res, Thick Film, 6K19, 1%, 0.1W, 0603; Resistance Vishay 52K8635
RES, THICK FILM, 6K19, 1%, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.1W, 0603; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW06036K19FKEA 541-6.19KHCT-ND CRCW06036K19FKEA 6790655 42K3975 52K8635
Product Name SMD 100mW Resistor Chip Resistor - Surface Mount RES 6.19K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Res, Thick Film, 6K19, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 6K19, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 6190 ohms 6190 ohms 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details