Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06036K04FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06036K04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06036K04FKEA
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06036K04FKEA
Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-6.04KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KHDKR-ND
Chip Resistor - Surface Mount 541-6.04KHDKR-ND
6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KHCT-ND
Chip Resistor - Surface Mount 541-6.04KHCT-ND
6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KHTR-ND
Chip Resistor - Surface Mount 541-6.04KHTR-ND
6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790651
Surface Mount Resistors 6790651
Vishay CRCW06036K04FKEA

Vishay CRCW06036K04FKEA

Supplier's Site
Surface Mount Resistors - 1694457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694457
Surface Mount Resistors 1694457
Vishay CRCW06036K04FKEA

Vishay CRCW06036K04FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW06036K04FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW06036K04FKEA
Automotive 75V 100mW Resistor 52-CRCW06036K04FKEA
0603 Thick Film Resistor, 6.04kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06036K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K04FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 6.04kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW06036K04FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06036K04FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1027945-CRCW06036K04FKEA
Resistors - Chip Resistor - Surface Mount 1027945-CRCW06036K04FKEA
Win Source Part Number: 1027945-CRCW06036K04 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 6.04 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): 7170901; RC0603FR-076K04L; RK73H1JTTD6041F; RC0603FR-136K04L; ERJ-3EKF6041V; MCR03EZPFX6041; CRCW06035K62FKEACRCW 06036K04FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-6.04KHDKR,D11/CR CW0603 100 6K04 1% ET1 E3,541-6.04KHTR,541- 6.04KHCT Base Product Number: CRCW0603

Win Source Part Number: 1027945-CRCW06036K04FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.04 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): 7170901; RC0603FR-076K04L; RK73H1JTTD6041F; RC0603FR-136K04L; ERJ-3EKF6041V; MCR03EZPFX6041; CRCW06035K62FKEACRCW06036K04FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-6.04KHDKR,D11/CRCW0603 100 6K04 1% ET1 E3,541-6.04KHTR,541-6.04KHCT
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06036K04FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06036K04FKEA
Chip Resistor - Surface Mount CRCW06036K04FKEA
RES SMD 6.04K OHM 1% 1/10W 0603

RES SMD 6.04K OHM 1% 1/10W 0603

Supplier's Site Datasheet
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06036K04FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06036K04FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06036K04FKEA
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Vishay - 52K8634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Vishay
52K8634
Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Vishay 52K8634
RES, THICK FILM, 6K04, 1%, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.1W, 0603; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3974
Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3974
RES, THICK FILM, 6K04, 1%, 0.1W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 0.1W, 0603, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5407 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5407
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5407
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.04 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06036K04FKEA 541-6.04KHDKR-ND 6790651 52-CRCW06036K04FKEA 1027945-CRCW06036K04FKEA CRCW06036K04FKEA 17930-CRCW06036K04FKEA 52K8634 42K3974 61M5407
Product Name Thick Film ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Surface Mount Resistors Automotive 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 6.04kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 6K04, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 6K04, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.04 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers