Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060369K8FKEB

Description
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060369K8FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060369K8FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060369K8FKEBTR-ND
69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

69.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060369K8FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060369K8FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060369K8FKEBDKR-ND
RES SMD 69.8K OHM 1% 1/8W 0603

RES SMD 69.8K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060369K8FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060369K8FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060369K8FKEBCT-ND
RES SMD 69.8K OHM 1% 1/8W 0603

RES SMD 69.8K OHM 1% 1/8W 0603

Buy Now Datasheet
Res, Aec-Q200, 69K8, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 69K8, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5248
Res, Aec-Q200, 69K8, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5248
RES, AEC-Q200, 69K8, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 69K8, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW060369K8FKEBTR-ND 84AH5248
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 69K8, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details